Texas Instruments PMIC - PMIC - Display Drivers - CD74HC4511PWTG4 CD74HC4511PWTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028428-CD74HC4511PW TG4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028428-CD74HC4511PW TG4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD74HC4511PWTG4 - 1028428-CD74HC4511PWTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4511PWTG4
1028428-CD74HC4511PWTG4
PMIC - PMIC - Display Drivers - CD74HC4511PWTG4 1028428-CD74HC4511PWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1028428-CD74HC4511PW TG4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028428-CD74HC4511PWTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1028428-CD74HC4511PWTG4
Product Name PMIC - PMIC - Display Drivers - CD74HC4511PWTG4
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVCH16500DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3216M-C-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details