Texas Instruments High-Performance Analog Display Drivers CD74HC4511PWT

Description
LED Driver 16-TSSOP
Request a Quote Datasheet
Description
LED Driver 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-32073-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-32073-6-ND
Display Drivers 296-32073-6-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - 296-32073-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-32073-1-ND
Display Drivers 296-32073-1-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - 296-32073-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-32073-2-ND
Display Drivers 296-32073-2-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD74HC4511PWT - 1028426-CD74HC4511PWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4511PWT
1028426-CD74HC4511PWT
PMIC - PMIC - Display Drivers - CD74HC4511PWT 1028426-CD74HC4511PWT
Manufacturer: Texas Instruments Win Source Part Number: 1028426-CD74HC4511PW T Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1028426-CD74HC4511PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Display Drivers - CD74HC4511PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HC4511PWT
Display Drivers CD74HC4511PWT
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-32073-6-ND 1028426-CD74HC4511PWT CD74HC4511PWT
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD74HC4511PWT Display Drivers
Technology BCD BCD
Supply Voltage Other; 2V ~ 6V Other; 2 V ~ 6 V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Power Switch ICs - 7512963P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOP; SOP
View Details