TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD74HC4511PWRE4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD74HC4511PWRE4
Description
LED Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD74HC4511PWRE4-ND |
CD74HC4511PWRE4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 2V ~ 6V
|
Other; 2V ~ 6V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
SPI; I2C
Supply Voltage
Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
3 suppliers