Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers CD74HC4511M

Description
Win Source Part Number: 1051626-CD74HC4511M Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: 74HC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 8 µA Display Type: LED Digits or Characters: 1 Digit Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4543BM; CD4543BM96; CD4056BM96CD74HC4511 M .; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -CD74HC4511MG4,-CD74 HC4511ME4,-CD74HC451 1ME4-NDR,CD74HC4511M G4-ND,-CD74HC4511M-N DR,TEXTISCD74HC4511M ,CD74HC4511MG4,CD74H C4511ME4-ND,-CD74HC4 511MG4-NDR,CD74HC451 1ME4,296-9232-5,-296 -9232-5,-296-9232-5- ND,2156-CD74HC4511M Base Product Number: 74HC4511
Request a Quote Datasheet
Description
Win Source Part Number: 1051626-CD74HC4511M Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: 74HC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 8 µA Display Type: LED Digits or Characters: 1 Digit Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4543BM; CD4543BM96; CD4056BM96CD74HC4511 M .; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -CD74HC4511MG4,-CD74 HC4511ME4,-CD74HC451 1ME4-NDR,CD74HC4511M G4-ND,-CD74HC4511M-N DR,TEXTISCD74HC4511M ,CD74HC4511MG4,CD74H C4511ME4-ND,-CD74HC4 511MG4-NDR,CD74HC451 1ME4,296-9232-5,-296 -9232-5,-296-9232-5- ND,2156-CD74HC4511M Base Product Number: 74HC4511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1051626-CD74HC4511M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1051626-CD74HC4511M
Integrated Circuits (ICs) - PMIC - Display Drivers 1051626-CD74HC4511M
Win Source Part Number: 1051626-CD74HC4511M Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: 74HC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 8 µA Display Type: LED Digits or Characters: 1 Digit Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4543BM; CD4543BM96; CD4056BM96CD74HC4511 M .; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -CD74HC4511MG4,-CD74 HC4511ME4,-CD74HC451 1ME4-NDR,CD74HC4511M G4-ND,-CD74HC4511M-N DR,TEXTISCD74HC4511M ,CD74HC4511MG4,CD74H C4511ME4-ND,-CD74HC4 511MG4-NDR,CD74HC451 1ME4,296-9232-5,-296 -9232-5,-296-9232-5- ND,2156-CD74HC4511M Base Product Number: 74HC4511

Win Source Part Number: 1051626-CD74HC4511M
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Series: 74HC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 8 µA
Display Type: LED
Digits or Characters: 1 Digit
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4543BM; CD4543BM96; CD4056BM96CD74HC4511M .;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -CD74HC4511MG4,-CD74HC4511ME4,-CD74HC4511ME4-NDR,CD74HC4511MG4-ND,-CD74HC4511M-NDR,TEXTISCD74HC4511M,CD74HC4511MG4,CD74HC4511ME4-ND,-CD74HC4511MG4-NDR,CD74HC4511ME4,296-9232-5,-296-9232-5,-296-9232-5-ND,2156-CD74HC4511M
Base Product Number: 74HC4511

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1051626-CD74HC4511M
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Supervisors - 1658315 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers