Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - CD74HC4511E CD74HC4511E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160299-CD74HC4511E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160299-CD74HC4511E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD74HC4511E - 1160299-CD74HC4511E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4511E
1160299-CD74HC4511E
PMIC - PMIC - Display Drivers - CD74HC4511E 1160299-CD74HC4511E
Manufacturer: Texas Instruments Win Source Part Number: 1160299-CD74HC4511E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1160299-CD74HC4511E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Display Drivers - 296-14537-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-14537-5-ND
Display Drivers 296-14537-5-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
Display Drivers - CD74HC4511E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HC4511E
Display Drivers CD74HC4511E
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1160299-CD74HC4511E 296-14537-5-ND CD74HC4511E
Product Name PMIC - PMIC - Display Drivers - CD74HC4511E Display Drivers Display Drivers
Technology BCD BCD
Supply Voltage Other; 2V ~ 6V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details