High Speed CMOS Logic Triple 3-Input OR Gates 14-SOIC -55 to 125
OR Gate IC 3 Channel 14-SOIC
OR Gate IC 3 Channel 14-SOIC
OR Gate IC 3 Channel 14-SOIC
Win Source Part Number: 1064015-CD74HC4075MT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC32D; SN74HC86D; SN74HC86DR; 74HC86DR2G; MM74HC32SJX; MM74HC32SJ;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-32072-6,CD74HC40
Base Product Number: 74HC4075
3-Input OR Gate IC, CMOS, 3 Circuits, SOIC, 17ns Delay Product overview: CD74HC4075MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075MT can be used for catalog matching and distributor lookup.
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE OR 3CH 3-INP 14SOIC
Logic Gates Hi-Speed CMOS Logic 3 3-Input OR Gate
IC GATE OR 3CH 3-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075MT | 296-32072-2-ND | 1064015-CD74HC4075MT | 705-CD74HC4075MT | CD74HC4075MT | CD74HC4075MT | CD74HC4075MT | CD74HC4075MT | CD74HC4075MT |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |