High Speed CMOS Logic Triple 3-Input OR Gates 14-PDIP -55 to 125
IC OR 3-CIR 3-IN 14-PDIP
OR Gate IC 3 Channel 14-PDIP
Logic Gates Hi-Speed CMOS Logic 3 3-Input OR Gate
IC GATE OR 3CH 3-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075EE4 | 296-CD74HC4075EE4-ND | CD74HC4075EE4 | CD74HC4075EE4 | CD74HC4075EE4 |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | OR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Propagation Delay | 25 ns | 17 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA |