Texas Instruments CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates CD74HC4075E

Description
High Speed CMOS Logic Triple 3-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - CD74HC4075E - Texas Instruments
Dallas, TX, United States
CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates
CD74HC4075E
CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates CD74HC4075E
High Speed CMOS Logic Triple 3-Input OR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Triple 3-Input OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
2V 6V Logic IC
705-CD74HC4075E
2V 6V Logic IC 705-CD74HC4075E
3-Input OR Gate IC, 2V-6V, 3-Ch, CMOS, PDIP Product overview: CD74HC4075E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075E can be used for catalog matching and distributor lookup.

3-Input OR Gate IC, 2V-6V, 3-Ch, CMOS, PDIP Product overview: CD74HC4075E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC4075E - 1160289-CD74HC4075E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC4075E
1160289-CD74HC4075E
Logic - Logic - Gates and Inverters - CD74HC4075E 1160289-CD74HC4075E
Manufacturer: Texas Instruments Win Source Part Number: 1160289-CD74HC4075E Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 3 Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC4075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): CD74HC4075ME4; CD74HC4075NSE4; CD74HC4075PWTE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160289-CD74HC4075E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC4075
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74HC4075ME4; CD74HC4075NSE4; CD74HC4075PWTE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-33088-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33088-5-ND
Gates and Inverters 296-33088-5-ND
OR Gate IC 3 Channel 14-PDIP

OR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
 - CD74HC4075E - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDIP14

OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic ICs >> Gates - CD74HC4075E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Gates
CD74HC4075E
Logic ICs >> Gates CD74HC4075E
2V~6V 2uA 3 17ns@6V,50pF ORGate PDIP-14 Gates ROHS

2V~6V 2uA 3 17ns@6V,50pF ORGate PDIP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD74HC4075E - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC4075E
Gates and Inverters CD74HC4075E
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC4075E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC4075E
Logic - Gates and Inverters CD74HC4075E
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Logic, Triple 3-In Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8697 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Triple 3-In Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8697
Logic, Triple 3-In Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8697
LOGIC, TRIPLE 3-IN OR GATE, 14DIP; Logic Family / Base Number:74HC4075; Logic Type:OR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRIPLE 3-IN OR GATE, 14DIP; Logic Family / Base Number:74HC4075; Logic Type:OR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
OR Gate 3-Element 3-IN CMOS 14-Pin PDIP Tube - 815-CD74HC4075E - Utmel Electronic Limited
Hong Kong, China
OR Gate 3-Element 3-IN CMOS 14-Pin PDIP Tube
815-CD74HC4075E
OR Gate 3-Element 3-IN CMOS 14-Pin PDIP Tube 815-CD74HC4075E
OR Gate 3-Element 3-IN CMOS 14-Pin PDIP Tube

OR Gate 3-Element 3-IN CMOS 14-Pin PDIP Tube

Supplier's Site
Gates and Inverters - CD74HC4075E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC4075E
Gates and Inverters CD74HC4075E
OR Gate IC 3 Channel 14-PDIP

OR Gate IC 3 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC4075E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC4075E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC4075E
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC4075E 705-CD74HC4075E 1160289-CD74HC4075E 296-33088-5-ND CD74HC4075E CD74HC4075E CD74HC4075E CD74HC4075E 36AJ8697 815-CD74HC4075E CD74HC4075E CD74HC4075E
Product Name CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates 2V 6V Logic IC Logic - Logic - Gates and Inverters - CD74HC4075E Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters Logic, Triple 3-In Or Gate, 14Dip; Logic Family / Base Number Texas Instruments OR Gate 3-Element 3-IN CMOS 14-Pin PDIP Tube Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR OR; OR OR; OR Gate OR
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 2V~6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 4.5V 2V ~ 6V
Logic Family HC CMOS CMOS CMOS; CMOS
Propagation Delay 25 ns 150 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details