Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 74CBTLV16210VRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131214-74CBTLV16210 VRG4 Series: 74CBTLV Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74CBTLV16210PF; 74CBTLV16210PFG; 74CBTLV16210PFG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131214-74CBTLV16210 VRG4 Series: 74CBTLV Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74CBTLV16210PF; 74CBTLV16210PFG; 74CBTLV16210PFG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 - 1131214-74CBTLV16210VRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4
1131214-74CBTLV16210VRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 1131214-74CBTLV16210VRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131214-74CBTLV16210 VRG4 Series: 74CBTLV Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: 74CBTLV16210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74CBTLV16210PF; 74CBTLV16210PFG; 74CBTLV16210PFG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131214-74CBTLV16210VRG4
Series: 74CBTLV
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: 74CBTLV16210
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74CBTLV16210PF; 74CBTLV16210PFG; 74CBTLV16210PFG8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200MHz 3.6V Analog Switch and Multiplexer IC
743-74CBTLV16210VRG4
200MHz 3.6V Analog Switch and Multiplexer IC 743-74CBTLV16210VRG4
20-Bit FET Bus Switch, 200MHz, 3.6V, CMOS, TFSOP Product overview: 74CBTLV16210VRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210VRG4 can be used for catalog matching and distributor lookup.

20-Bit FET Bus Switch, 200MHz, 3.6V, CMOS, TFSOP Product overview: 74CBTLV16210VRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV16210VRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131214-74CBTLV16210VRG4 743-74CBTLV16210VRG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 200MHz 3.6V Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data