CD4053B CMOS triple 2-channel analog multiplexer/demultip
CMOS Triple 2-Channel Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 240Ohm 16-CDIP
Circuit IC Switch
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 8101801EA | 8101801EA | 8101801EA |
| Product Name | CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | ||
| Applications | Military | ||
| Supply Voltage (VS) | 5 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | |
| Min Operating Current | 8.00E-5 mA |