The SN74CB3T16212 is a 24-bit FET bus-exchange switch with 5-V-tolerant I/Os and voltage translation that tracks VCC, supporting mixed-mode signal levels from 0.8 V to 5 V. It features a low ON-state resistance of 5 Ω typ, near-zero propagation delay, and low input/output capacitance of 9 pF typ. The device operates from 2.3 V to 3.6 V VCC and supports bidirectional data flow with isolation during power-down. It is housed in a 56-pin TSSOP package with operating temperature range of -40 °C to 85 °C.
24-Bit CMOS Bus Switch, 100MHz, 2.5V/3.3V, TSSOP Product overview: 74CB3T16212DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 2.5V, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 2.5V, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16212DGGRG
Manufacturer: Texas Instruments
Win Source Part Number: 1131187-74CB3T16212D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-74CB3T16212DGGRG4 | 1131187-74CB3T16212DGGRG4 |
| Product Name | 100MHz 2.5V 3.3V TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16212DGGRG4 |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 2.3 to 3.6 volts | |
| Bandwidth | 100 MHz |