Texas Instruments Logic - Logic - Gates and Inverters - CD74HC4050PWTG4 CD74HC4050PWTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051623-CD74HC4050PW TG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 6 Number of Elements: 6 Number of Bits per Element: 1 Number of Bits: 6 Number of Channels: 6 Number of Pins: 16 High Level Output Current: -5.2 mA Number of Outputs: 6 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 85 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 130 ns Logic Function: Buffer, Inverting Number of Input Lines: 6 Number of Output Lines: 6
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051623-CD74HC4050PW TG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 6 Number of Elements: 6 Number of Bits per Element: 1 Number of Bits: 6 Number of Channels: 6 Number of Pins: 16 High Level Output Current: -5.2 mA Number of Outputs: 6 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 85 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 130 ns Logic Function: Buffer, Inverting Number of Input Lines: 6 Number of Output Lines: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74HC4050PWTG4 - 1051623-CD74HC4050PWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC4050PWTG4
1051623-CD74HC4050PWTG4
Logic - Logic - Gates and Inverters - CD74HC4050PWTG4 1051623-CD74HC4050PWTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051623-CD74HC4050PW TG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 6 Number of Elements: 6 Number of Bits per Element: 1 Number of Bits: 6 Number of Channels: 6 Number of Pins: 16 High Level Output Current: -5.2 mA Number of Outputs: 6 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 85 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 130 ns Logic Function: Buffer, Inverting Number of Input Lines: 6 Number of Output Lines: 6

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051623-CD74HC4050PWTG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 6
Number of Elements: 6
Number of Bits per Element: 1
Number of Bits: 6
Number of Channels: 6
Number of Pins: 16
High Level Output Current: -5.2 mA
Number of Outputs: 6
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 85 ns
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 130 ns
Logic Function: Buffer, Inverting
Number of Input Lines: 6
Number of Output Lines: 6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1051623-CD74HC4050PWTG4
Product Name Logic - Logic - Gates and Inverters - CD74HC4050PWTG4
Gate Type NOT
Logic Family CMOS
Inputs 6
Propagation Delay 85 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details