Nexperia B.V. 8-input NAND gate 74AHC30BQ/GX

Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74AHC30BQ/GX
8-input NAND gate 74AHC30BQ/GX
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC30; 74AHCT30 provides an 8-input NAND function.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC30: CMOS level
    • For 74AHCT30: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Gates
Product Number 74AHC30BQ/GX
Product Name 8-input NAND gate
Gate Type NAND
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHC132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
7 suppliers
2-input NOR gate - 74AHC1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 74ABT08D,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
4 suppliers