The CD74HC4020M is a 14-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates from 2 V to 6 V with a temperature range of -55℃ to 125℃, features buffered inputs, negative edge clocking, and a common reset. It provides fanout of 10 LSTTL loads and offers high noise immunity with N_HL and N_HH at 30% of V_CC at 5 V. It supports CMOS input compatibility with input current ≤ 1 µA.
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTR 14BIT HS 16SOIC
IC, 74HC, SMD, 74HC4020, SOIC16, 6V; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes
IC BINARY COUNTER 14-BIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4020M | 296-25992-5-ND | CD74HC4020M | CD74HC4020M | CD74HC4020M | 28AH2065 | CD74HC4020M |
| Product Name | CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Ic, 74Hc, Smd, 74Hc4020, Soic16, 6V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2V | ||||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 14 bits | ||||||
| Operating Current | 0.0800 mA |