The CD74HC40103 is an 8-stage synchronous down counter with active-low control inputs and terminal count output, manufactured using high-speed silicon-gate CMOS technology. It operates with a supply voltage from 2 V to 6 V and supports an extended temperature range of -40°C to 125°C. The device is housed in a 16-pin SOIC package with dimensions of 16.4 mm width, 10.3 mm length, and 32.0 mm height, and is available in tape and reel packaging. It features synchronous and asynchronous preset, master reset, and terminal enable inputs, with fanout capability of up to 10 LSTTL loads. The terminal count (TC) output goes low when the counter reaches zero, and the device supports cascading in synchronous or ripple mode.
Enhanced Product High Speed Cmos Logic 8-Stage Synchronous Down Counters 16-SOIC -40 to 125
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC 8-STAGE SYNC DWN-CONV 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 8-BIT 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC40103QM96EP | 296-22101-2-ND | CD74HC40103QM96EP | CD74HC40103QM96EP | CD74HC40103QM96EP |
| Product Name | CD74HC40103-EP Enhanced Product High Speed Cmos Logic 8-Stage Synchronous Down Counters | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 6 | 2 V ~ 6 V | |||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | HC | ||||
| Number of Stages (Bits) | 8 bits |