Texas Instruments CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002PWRE4

Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates - CD74HC4002PWRE4 - Texas Instruments
Dallas, TX, United States
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates
CD74HC4002PWRE4
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002PWRE4
High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125

High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CD74HC4002PWRE4
Product Name CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers