Texas Instruments CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393M

Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393M - Texas Instruments
Dallas, TX, United States
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters
CD74HC393M
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393M
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counters 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC393M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-25986-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25986-5-ND
Counters, Dividers 296-25986-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC393M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC393M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC393M
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Logic, Dual 4-Stg Bin Counter, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8678 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-Stg Bin Counter, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8678
Logic, Dual 4-Stg Bin Counter, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8678
LOGIC, DUAL 4-STG BIN COUNTER, 14SOIC; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:4; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

LOGIC, DUAL 4-STG BIN COUNTER, 14SOIC; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:4; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HC393M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC393M
Counters, Dividers CD74HC393M
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Counters, Dividers - CD74HC393M - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD74HC393M
Counters, Dividers CD74HC393M
IC DUAL 4-STG BIN COUNTER 14SOIC

IC DUAL 4-STG BIN COUNTER 14SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - CD74HC393M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC393M
Logic - Counters, Dividers CD74HC393M
IC DUAL 4-STG BIN COUNTER 14SOIC

IC DUAL 4-STG BIN COUNTER 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC393M CD74HC393M 296-25986-5-ND CD74HC393M 36AJ8678 CD74HC393M CD74HC393M CD74HC393M
Product Name CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic, Dual 4-Stg Bin Counter, 14Soic; Logic Family / Base Number Texas Instruments Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154", 3.90mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54293DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers