Texas Instruments CD74HC368 High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs CD74HC368ME4

Description
High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC368 is a high-speed CMOS logic hex buffer and line driver featuring inverting 3-state outputs. It is designed for general-purpose applications and offers buffered inputs with high current bus driver outputs. The device operates over a wide voltage range of 2 V to 6 V and is capable of driving up to 15 low power Schottky TTL loads, making it suitable for high-speed operations even with large bus capacitances. With a typical propagation delay of 8 ns at 5 V and a temperature range of -55°C to 125°C, the CD74HC368 provides balanced propagation delay and transition times. It also features two independent three-state enable controls, which enhance its versatility in various circuit designs. The low power dissipation characteristic of CMOS technology allows for significant power savings compared to traditional LSTTL logic ICs. This product is available in multiple package options, including SOIC and PDIP, facilitating integration into different designs.

Datasheet Summary
Powered by GS/AI

The CD74HC368 is a high-speed CMOS logic hex buffer and line driver featuring inverting 3-state outputs. It is designed for general-purpose applications and offers buffered inputs with high current bus driver outputs. The device operates over a wide voltage range of 2 V to 6 V and is capable of driving up to 15 low power Schottky TTL loads, making it suitable for high-speed operations even with large bus capacitances. With a typical propagation delay of 8 ns at 5 V and a temperature range of -55°C to 125°C, the CD74HC368 provides balanced propagation delay and transition times. It also features two independent three-state enable controls, which enhance its versatility in various circuit designs. The low power dissipation characteristic of CMOS technology allows for significant power savings compared to traditional LSTTL logic ICs. This product is available in multiple package options, including SOIC and PDIP, facilitating integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC368 High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs - CD74HC368ME4 - Texas Instruments
Dallas, TX, United States
CD74HC368 High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs
CD74HC368ME4
CD74HC368 High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs CD74HC368ME4
High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs 16-SOIC -55 to 125

High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number CD74HC368ME4
Product Name CD74HC368 High Speed CMOS Logic Hex Buffers/Line Drivers with Inverting 3-State Outputs
Technology HC
Device Type Line / Bus Driver; Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT373SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details