High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
Quad 2-Input OR Gate IC, 74HC, SOIC, 6V, 5.2mA Product overview: CD74HC32MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32MT can be used for catalog matching and distributor lookup.
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp OR Gate
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC32MT | 296-CD74HC32MTCT-ND | 705-CD74HC32MT | CD74HC32MT | CD74HC32MT | CD74HC32MT | CD74HC32MT |
| Product Name | CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates | Gates and Inverters | Quad 6V 5.2mA SOIC Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | ||||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |