Texas Instruments CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30M96G4

Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate - CD74HC30M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate
CD74HC30M96G4
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30M96G4
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC30M96G4 - 1160240-CD74HC30M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC30M96G4
1160240-CD74HC30M96G4
Logic - Logic - Gates and Inverters - CD74HC30M96G4 1160240-CD74HC30M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160240-CD74HC30M96G 4 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HC30D; 74HC30D,652; SN74HC30DR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160240-CD74HC30M96G4
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HC30D; 74HC30D,652; SN74HC30DR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD74HC30M96G4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74HC30M96G4-ND
Gates and Inverters CD74HC30M96G4-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-CD74HC30M96G4
6V SOIC Logic IC 705-CD74HC30M96G4
8-Input NAND Gate, CMOS Logic, 6V, 22ns, SOIC Product overview: CD74HC30M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30M96G4 can be used for catalog matching and distributor lookup.

8-Input NAND Gate, CMOS Logic, 6V, 22ns, SOIC Product overview: CD74HC30M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HC30M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC30M96G4
Gates and Inverters CD74HC30M96G4
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HC30M96G4
Logic Gates CD74HC30M96G4
Logic Gates Hi Sp CMOS Log 8- Input NAND

Logic Gates Hi Sp CMOS Log 8- Input NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC30M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC30M96G4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC30M96G4
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HC30M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC30M96G4
Logic - Gates and Inverters CD74HC30M96G4
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC30M96G4 1160240-CD74HC30M96G4 CD74HC30M96G4-ND 705-CD74HC30M96G4 CD74HC30M96G4 CD74HC30M96G4 CD74HC30M96G4 CD74HC30M96G4
Product Name CD74HC30 High Speed CMOS Logic 8-Input NAND Gate Logic - Logic - Gates and Inverters - CD74HC30M96G4 Gates and Inverters 6V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 28 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers