Texas Instruments Logic - Logic - Specialty Logic - CD74HC283M96 CD74HC283M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160238-CD74HC283M96 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160238-CD74HC283M96 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD74HC283M96 - 1160238-CD74HC283M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD74HC283M96
1160238-CD74HC283M96
Logic - Logic - Specialty Logic - CD74HC283M96 1160238-CD74HC283M96
Manufacturer: Texas Instruments Win Source Part Number: 1160238-CD74HC283M96 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160238-CD74HC283M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
6V SOIC Logic IC
703-CD74HC283M96
6V SOIC Logic IC 703-CD74HC283M96
4-Bit Binary Full Adder IC, CMOS, SOIC, 6V Product overview: CD74HC283M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74HC283M96 can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, CMOS, SOIC, 6V Product overview: CD74HC283M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74HC283M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1160238-CD74HC283M96 703-CD74HC283M96
Product Name Logic - Logic - Specialty Logic - CD74HC283M96 6V SOIC Logic IC
Logic Family FAST; CMOS
Gate Type Binary Full Adder
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5451FM - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type Other; CFP
View Details
2 suppliers