High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
Triple 3-Input NOR Gate IC, CMOS, 6V, 16ns, SOIC Product overview: CD74HC27MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC27MT can be used for catalog matching and distributor lookup.
NOR Gate IC 3 Channel 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
NOR Gate IC 3 Channel 14-SOIC
Logic Gates Hi-Speed CMOS Logic 3 3-Input NOR Gate
IC GATE NOR 3CH 3-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC27MT | 705-CD74HC27MT | 296-CD74HC27MTTR-ND | CD74HC27MT | CD74HC27MT | CD74HC27MT | CD74HC27MT |
| Product Name | CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates | 6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | ||||||
| Propagation Delay | 24 ns | 16 ns | 16 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |