High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
Triple 3-Input NOR Gate IC, CMOS, SOIC, 16ns Prop Delay Product overview: CD74HC27M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC27M96 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028373-CD74HC27M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
NOR Gate IC 3 Channel 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
Logic Gates Hi-Speed CMOS Logic 3 3-Input NOR Gate
NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
IC GATE NOR 3CH 3-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC27M96 | 705-CD74HC27M96 | 1028373-CD74HC27M96 | 296-29569-2-ND | CD74HC27M96 | CD74HC27M96 | CD74HC27M96 | CD74HC27M96 |
| Product Name | CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates | SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HC27M96 | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | NOR | |
| Supply Voltage | 5V; 5 | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||||
| Propagation Delay | 24 ns | 16 ns | 16 ns | 16 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |