The CD74HC241E is a high-speed CMOS logic non-inverting octal buffer/line driver featuring three-state outputs. It operates within a voltage range of 2 V to 6 V and is designed for applications requiring high noise immunity, with input thresholds of 30% of V_CC at 5 V. The device has a typical propagation delay of 8 ns at V_CC = 5 V and a capacitive load of 15 pF. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, making it suitable for driving multiple loads. The CD74HC241E is available in a 20-pin PDIP package and operates over a wide temperature range of -55°C to 125°C, providing flexibility for various environmental conditions.
High Speed CMOS Logic Non-Inverting Octal Buffers/Line Drivers with 3-State Outputs 20-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | CD74HC241E |
| Product Name | CD74HC241 High Speed CMOS Logic Non-Inverting Octal Buffers/Line Drivers with 3-State Outputs |
| Technology | HC |
| Device Type | Line / Bus Driver; Buffer |
| Features | RoHS |