The CD74HC190PW is a synchronous BCD decade up/down counter with asynchronous preset, operating from 2 V to 6 V, housed in a 16-pin TSSOP package with dimensions of 6.9 mm length, 5.6 mm width, and 1.6 mm thickness. It supports synchronous counting, look-ahead carry via MAX/MIN and RCO outputs, and drives up to 15 LS-TTL loads. The device operates over a temperature range of -55°C to 125°C and features standard outputs with significant power reduction compared to LS-TTL logic.
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter 16-TSSOP -55 to 125
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC BCD UP/DWN CNTR PREST 16TSSOP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-TSSOP
IC DECADE COUNTER 4-BIT 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC190PW | 296-33040-5-ND | CD74HC190PW | CD74HC190PW | CD74HC190PW |
| Product Name | CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V |