Texas Instruments CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset CD74HC174MT

Description
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC174MT is a hex D-type flip-flop with asynchronous reset, packaged in a 16-lead SOIC, designed for operation between -55°C and 125°C. It operates from 2V to 6V with CMOS input compatibility and low power consumption, and each output can drive up to 10 LSTTL loads. The device features buffered positive edge-triggered clocks and common reset functionality, with propagation delay and transition times optimized for high-speed CMOS performance.

Datasheet Summary
Powered by GS/AI

The CD74HC174MT is a hex D-type flip-flop with asynchronous reset, packaged in a 16-lead SOIC, designed for operation between -55°C and 125°C. It operates from 2V to 6V with CMOS input compatibility and low power consumption, and each output can drive up to 10 LSTTL loads. The device features buffered positive edge-triggered clocks and common reset functionality, with propagation delay and transition times optimized for high-speed CMOS performance.

Suppliers

Company
Product
Description
Supplier Links
CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - CD74HC174MT - Texas Instruments
Dallas, TX, United States
CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset
CD74HC174MT
CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset CD74HC174MT
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC174MT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - CD74HC174MT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
CD74HC174MT-ND
Flip Flops CD74HC174MT-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC174MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC174MT
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC174MT
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74HC174MT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC174MT
Logic - Flip Flops CD74HC174MT
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74HC174MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC174MT
Flip Flops CD74HC174MT
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC174MT CD74HC174MT CD74HC174MT-ND CD74HC174MT CD74HC174MT CD74HC174MT
Product Name CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 35 ns 28 ns
fMAX 28 MHz 35 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT16374A 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9320101MXA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 6.2 ns
View Details
2 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details