High-Speed CMOS Hex D-Type Flip-Flop with Reset in 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V for HC types, featuring asynchronous reset, buffered positive edge-triggered clock, and fanout capability of 10 LSTTL loads.
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74HC174ME4 |
| Product Name | CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 35 ns |
| fMAX | 28 MHz |