Texas Instruments CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs CD74HC173E

Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC173E is a quad D-type flip-flop with three-state outputs in a 16-pin PDIP package, measuring 19.31 mm × 6.35 mm. It operates from 2 V to 6 V with high noise immunity and supports a wide temperature range of -55°C to 125°C. The device features balanced propagation delays, low power consumption compared to LSTTL, and direct LSTTL input compatibility. Fanout is rated at 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs.

Datasheet Summary
Powered by GS/AI

The CD74HC173E is a quad D-type flip-flop with three-state outputs in a 16-pin PDIP package, measuring 19.31 mm × 6.35 mm. It operates from 2 V to 6 V with high noise immunity and supports a wide temperature range of -55°C to 125°C. The device features balanced propagation delays, low power consumption compared to LSTTL, and direct LSTTL input compatibility. Fanout is rated at 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - CD74HC173E - Texas Instruments
Dallas, TX, United States
CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs
CD74HC173E
CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs CD74HC173E
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125

High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-PDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC173E
1160211-CD74HC173E
Logic - Logic - Flip Flops - CD74HC173E 1160211-CD74HC173E
Manufacturer: Texas Instruments Win Source Part Number: 1160211-CD74HC173E Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 34ns @ 6V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74HC173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 60MHz Alternative Parts (Cross-Reference): MC74HC173NG; MC74HC173N; HD74HC173P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160211-CD74HC173E
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 34ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HC173
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): MC74HC173NG; MC74HC173N; HD74HC173P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-25977-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25977-5-ND
Flip Flops 296-25977-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic, Quad D-Type F-F 3-St, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8646 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad D-Type F-F 3-St, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8646
Logic, Quad D-Type F-F 3-St, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8646
LOGIC, QUAD D-TYPE F-F 3-ST, 16DIP; Logic Family / Base Number:74HC173; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, QUAD D-TYPE F-F 3-ST, 16DIP; Logic Family / Base Number:74HC173; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - CD74HC173E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC173E
Logic - Flip Flops CD74HC173E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Flip Flops - CD74HC173E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC173E
Flip Flops CD74HC173E
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC173E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC173E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC173E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC173E 1160211-CD74HC173E 296-25977-5-ND 36AJ8646 CD74HC173E CD74HC173E CD74HC173E
Product Name CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD74HC173E Flip Flops Logic, Quad D-Type F-F 3-St, 16Dip; Logic Family / Base Number Texas Instruments Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 43 ns 34 ns 34 ns 17 ns
fMAX 28 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H108FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details