Texas Instruments CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD74HC161MT

Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161MT - Texas Instruments
Dallas, TX, United States
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset
CD74HC161MT
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD74HC161MT
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC161MT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-32055-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32055-1-ND
Counters, Dividers 296-32055-1-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-32055-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32055-2-ND
Counters, Dividers 296-32055-2-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC161MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC161MT
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC161MT
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HC161MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC161MT
Counters, Dividers CD74HC161MT
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC161MT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC161MT
Logic - Counters, Dividers CD74HC161MT
IC SYNC BINARY COUNT 4BIT 16SOIC

IC SYNC BINARY COUNT 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC161MT CD74HC161MT 296-32055-1-ND CD74HC161MT CD74HC161MT CD74HC161MT
Product Name CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC SOP; SOP16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4520 High Speed CMOS Logic Dual Binary Up-Counter - 5962-8995401EA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HC
View Details
Counters, Dividers - 93L10PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 13 MHz
View Details
2 suppliers
CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset - CD54AC163F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 1.5V; 5.5
View Details
2 suppliers
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers