Texas Instruments CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates CD74HC132MT

Description
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates - CD74HC132MT - Texas Instruments
Dallas, TX, United States
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates
CD74HC132MT
CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates CD74HC132MT
High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC132MT - 1028342-CD74HC132MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC132MT
1028342-CD74HC132MT
Logic - Logic - Gates and Inverters - CD74HC132MT 1028342-CD74HC132MT
Manufacturer: Texas Instruments Win Source Part Number: 1028342-CD74HC132MT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028342-CD74HC132MT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HC132MT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC132MT
Quad SOIC Logic IC 705-CD74HC132MT
Quad 2-Input Schmitt NAND Gate IC, 74HC Series, SOIC Product overview: CD74HC132MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC132MT can be used for catalog matching and distributor lookup.

Quad 2-Input Schmitt NAND Gate IC, 74HC Series, SOIC Product overview: CD74HC132MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC132MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-CD74HC132MTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HC132MTCT-ND
Gates and Inverters 296-CD74HC132MTCT-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HC132MTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HC132MTTR-ND
Gates and Inverters 296-CD74HC132MTTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC132MT
Logic Gates CD74HC132MT
Logic Gates Hi-Speed CMOS Quad 2-Input NAND Gate

Logic Gates Hi-Speed CMOS Quad 2-Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74HC132MT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC132MT
Logic - Gates and Inverters CD74HC132MT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC132MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC132MT
Gates and Inverters CD74HC132MT
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC132MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC132MT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC132MT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC132MT 1028342-CD74HC132MT CD74HC132MT 705-CD74HC132MT 296-CD74HC132MTCT-ND CD74HC132MT CD74HC132MT CD74HC132MT CD74HC132MT
Product Name CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates Logic - Logic - Gates and Inverters - CD74HC132MT Quad SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Logic Family HC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 27 ns 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers