High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Hi-Speed CMOS Quad 2-Input NAND Gate
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC132ME4 | CD74HC132ME4-ND | CD74HC132ME4 | CD74HC132ME4 | CD74HC132ME4 | CD74HC132ME4 |
| Product Name | CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | ||
| Logic Family | HC | |||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 27 ns | 21 ns |