High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates 14-SOIC -55 to 125
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083149-CD74HC132M
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC, 74HC CMOS, SMD, 74HC132, SOIC14; Logic Family / Base Number:74HC132; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad 2-In Schmit Trg
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC132M | CD74HC132M | 296-9175-5-ND | 083149-CD74HC132M | CD74HC132M | CD74HC132M | 28AH2060 | CD74HC132M | CD74HC132M | CD74HC132M |
| Product Name | CD74HC132 High Speed CMOS Logic Quad 2-Input Schmitt-Triggered NAND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC132M | Gates and Inverters | Logic - Gates and Inverters | Ic, 74Hc Cmos, Smd, 74Hc132, Soic14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 6V | 2V ~ 6V | |||
| Logic Family | HC | CMOS | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 27 ns | 21 ns | 21 ns | 21 ns |