IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-CD74HC132E-NG-ND | CD74HC132E-NG |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |
| Inputs | 2 | 2 |
| Features | Schmitt Trigger | |
| Propagation Delay | 21 ns |