Nexperia B.V. 2-input AND gate with open-drain output 74AHC1G09GV,125

Description
The 74AHC1G09 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A CMOS input levels Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Request a Quote
Description
The 74AHC1G09 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A CMOS input levels Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC1G09GV is a single 2-input AND gate with open-drain output in an SC-74A (SOT753) surface-mounted package, operating from -40 °C to +125 °C. It supports a supply voltage range of 2.0 to 5.5 V, with overvoltage-tolerant inputs up to 5.5 V. The device complies with JESD 78 Class II Level A for latch-up performance exceeding 100 mA and meets ESD ratings of HBM > 2000 V and CDM > 1000 V. Power dissipation derates linearly with temperature above 85 °C at 3.8 mW/K.

Datasheet Summary
Powered by GS/AI

The 74AHC1G09GV is a single 2-input AND gate with open-drain output in an SC-74A (SOT753) surface-mounted package, operating from -40 °C to +125 °C. It supports a supply voltage range of 2.0 to 5.5 V, with overvoltage-tolerant inputs up to 5.5 V. The device complies with JESD 78 Class II Level A for latch-up performance exceeding 100 mA and meets ESD ratings of HBM > 2000 V and CDM > 1000 V. Power dissipation derates linearly with temperature above 85 °C at 3.8 mW/K.

Suppliers

Company
Product
Description
Supplier Links
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input AND gate with open-drain output
74AHC1G09GV,125
2-input AND gate with open-drain output 74AHC1G09GV,125
The 74AHC1G09 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A CMOS input levels Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C.

The 74AHC1G09 is a single 2-input AND gate with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • CMOS input levels
  • Multiple package options
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Supplier's Site Datasheet
Gates and Inverters - 1727-6016-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6016-1-ND
Gates and Inverters 1727-6016-1-ND
AND Gate IC 1 Channel Open Drain SC-74A

AND Gate IC 1 Channel Open Drain SC-74A

Buy Now Datasheet
Gates and Inverters - 1727-6016-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6016-2-ND
Gates and Inverters 1727-6016-2-ND
AND Gate IC 1 Channel Open Drain SC-74A

AND Gate IC 1 Channel Open Drain SC-74A

Buy Now Datasheet
Gates and Inverters - 1727-6016-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6016-6-ND
Gates and Inverters 1727-6016-6-ND
AND Gate IC 1 Channel Open Drain SC-74A

AND Gate IC 1 Channel Open Drain SC-74A

Buy Now Datasheet
74AHC1G09 - 2-input AND gate with open-drain output TSOP 5-Pin Product overview: 74AHC1G09GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09GV,125 can be used for catalog matching and distributor lookup.

74AHC1G09 - 2-input AND gate with open-drain output TSOP 5-Pin Product overview: 74AHC1G09GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G09GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHC1G09GV,125 - 1007455-74AHC1G09GV,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G09GV,125
1007455-74AHC1G09GV,125
Logic - Logic - Gates and Inverters - 74AHC1G09GV,125 1007455-74AHC1G09GV,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007455-74AHC1G09GV, 125 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007455-74AHC1G09GV,125
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74AHC1G09GV,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G09GV,125
Gates and Inverters 74AHC1G09GV,125
AND Gate IC 1 Channel Open Drain SC-74A

AND Gate IC 1 Channel Open Drain SC-74A

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G09GV,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G09GV,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G09GV,125
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site
Logic - Gates and Inverters - 74AHC1G09GV,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G09GV,125
Logic - Gates and Inverters 74AHC1G09GV,125
IC GATE AND OD 1CH 2-INP SC74A

IC GATE AND OD 1CH 2-INP SC74A

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2184 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2184
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2184
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC1G09GV,125 1727-6016-1-ND 705-74AHC1G09GV,125 1007455-74AHC1G09GV,125 74AHC1G09GV,125 74AHC1G09GV,125 74AHC1G09GV,125 74AH2184
Product Name 2-input AND gate with open-drain output Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74AHC1G09GV,125 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type AND AND AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage +7.0 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Output Type Open Drain Open Drain
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT753 SOT753 Other; SC-74A, SOT-753 SOP; Other; 5-TSOP Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
8-input NAND gate - 74AHCT30PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers