Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123NS

Description
IC Dual RETRIG MULTIVIBR 16SO
Request a Quote Datasheet
Description
IC Dual RETRIG MULTIVIBR 16SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74HC123NS - Rochester Electronics
Newburyport, MA, United States
IC Dual RETRIG MULTIVIBR 16SO

IC Dual RETRIG MULTIVIBR 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123NS
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123NS
IC DUAL RETRIG MULTIVIBR 16SO

IC DUAL RETRIG MULTIVIBR 16SO

Supplier's Site
Multivibrators - CD74HC123NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123NS
Multivibrators CD74HC123NS
Monostable Multivibrator 25 ns 16-SO

Monostable Multivibrator 25 ns 16-SO

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123NS CD74HC123NS CD74HC123NS
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type DIP; PDIP; Other; PDIP16 SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MM74HC221ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - HEC4528BT,112 - Rochester Electronics
Specs
Package Type Other; SO16
Logic Family CMOS
View Details
3 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details