High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Monostable Multivibrator 18ns 16-SOIC
IC MULTIVIBRATOR 18NS 16SOIC
Monostable Multivibrator 18 ns 16-SOIC
IC MULTIVIBRATOR 18NS 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HC221M96E4 | CD74HC221M96E4-ND | CD74HC221M96E4 | CD74HC221M96E4 | CD74HC221M96E4 |
| Product Name | CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators |
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 6 V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP,WAFERSALE | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | ||||
| Propagation Delay | 45 ns |