High Speed CMOS Logic Triple 3-Input AND Gates 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 765380-CD74HC11M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC11D/S242,118; 74HC11D/S410,118; 74HC11D/S242;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
LOGIC, TRIPLE 3-IN AND GATE, 14SOIC; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC11M | 765380-CD74HC11M | 296-9170-5-ND | CD74HC11M | CD74HC11M | CD74HC11M | CD74HC11M | CD74HC11M | 36AJ8631 |
| Product Name | CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates | Logic - Logic - Gates and Inverters - CD74HC11M | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic, Triple 3-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND; AND Gate | AND | AND; AND | |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V | ||
| Logic Family | HC | ||||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA | 5.2 mA | 5.2 mA |