High Speed CMOS Logic Triple 3-Input AND Gates 14-PDIP -55 to 125
AND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDIP14
AND Gate IC 3 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160182-CD74HC11E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LOGIC, TRPL 3IN AND GATE HS, 14DIP; Logic Family / Base Number:74HC11; Logic Type:AND; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
AND GATE, HC/UH SERIES, 3-FUNC, 3-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC GATE AND 3CH 3-INP 14DIP
Logic Gates Hi-Speed CMOS Logic 3 3-Input AND Gate
IC GATE AND 3CH 3-INP 14DIP
IC GATE AND 3CH 3-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC11E | CD74HC11E | 296-33021-5-ND | 1160182-CD74HC11E | 36AJ8630 | 17068492 | CD74HC11E | CD74HC11E | CD74HC11E | CD74HC11E | CD74HC11E |
| Product Name | CD74HC11 High Speed CMOS Logic Triple 3-Input AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC11E | Logic, Trpl 3In And Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT | AND; AND | AND | AND; AND Gate | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||||
| Logic Family | HC | CMOS | CMOS | ||||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | ||||||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 5.2 mA | 0.0020 mA |