Dual J-K flip-flop with asynchronous set and reset, negative-edge triggered, in a 16-pin SOP package measuring 6.20 mm × 5.30 mm, operating from 2 V to 6 V with a temperature range of -55℃ to 125℃, and capable of driving 10 LSTTL loads. Hysteresis on clock inputs improves noise immunity. Complementary outputs and buffered inputs are provided.
High Speed CMOS Logic Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 765379-CD74HC112NSR
Series: 74HC
Packaging: Reel package
Type: JK Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HC112
Categories: Integrated Circuits (ICs)
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): HD74HC112FP; TC74HC112AF; TC74HC112AF(IDEL);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
IC FF JK TYPE DUAL 1BIT 16SO
IC FF JK TYPE DUAL 1BIT 16SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC112NSR | 296-28790-1-ND | 765379-CD74HC112NSR | CD74HC112NSR | CD74HC112NSR | CD74HC112NSR |
| Product Name | CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HC112NSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Propagation Delay | 53 ns | 30 ns | 30 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz |