High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
NAND Gate IC 3 Channel 14-SOIC
NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC10MT | CD74HC10MT-ND | CD74HC10MT | CD74HC10MT | CD74HC10MT | CD74HC10MT |
| Product Name | CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | CMOS | ||||
| Propagation Delay | 20 ns | 17 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |