Texas Instruments CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates CD74HC10M96

Description
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates - CD74HC10M96 - Texas Instruments
Dallas, TX, United States
CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates
CD74HC10M96
CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates CD74HC10M96
High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14507-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14507-2-ND
Gates and Inverters 296-14507-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14507-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14507-6-ND
Gates and Inverters 296-14507-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14507-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14507-1-ND
Gates and Inverters 296-14507-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC10M96 - 1160179-CD74HC10M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC10M96
1160179-CD74HC10M96
Logic - Logic - Gates and Inverters - CD74HC10M96 1160179-CD74HC10M96
Manufacturer: Texas Instruments Win Source Part Number: 1160179-CD74HC10M96 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74HC10D; MC74HC10DR2; 74HC10D-Q100; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160179-CD74HC10M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74HC10D; MC74HC10DR2; 74HC10D-Q100;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC10M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74HC10M96
SOIC Logic IC 705-CD74HC10M96
3-Input NAND Gate IC, 3 Circuits, CMOS, 17ns, SOIC Product overview: CD74HC10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC10M96 can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3 Circuits, CMOS, 17ns, SOIC Product overview: CD74HC10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC10M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC10M96
Logic Gates CD74HC10M96
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - CD74HC10M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC10M96
Gates and Inverters CD74HC10M96
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC10M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC10M96
Logic - Gates and Inverters CD74HC10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC10M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC10M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC10M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC10M96
Gates and Inverters CD74HC10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC10M96 296-14507-2-ND 1160179-CD74HC10M96 CD74HC10M96 705-CD74HC10M96 CD74HC10M96 CD74HC10M96 CD74HC10M96 CD74HC10M96 CD74HC10M96
Product Name CD74HC10 High Speed CMOS Logic Triple 3-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC10M96 SOIC Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS CMOS
Propagation Delay 20 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers