Dual J-K flip-flop with set and reset, operating on positive clock edges, in a 16-pin SOIC package measuring 6.5 mm in thickness and 10.3 mm in pitch between cavities, with a temperature range of -55°C to 125°C and supply voltage of 2V to 6V for HC types. Features asynchronous set and reset, Schmitt trigger clock inputs, typical maximum frequency of 54 MHz at 5V, and fanout of 10 LSTTL loads for standard outputs.
High Speed CMOS Logic Dual Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC109MG4 | CD74HC109MG4-ND | CD74HC109MG4 | CD74HC109MG4 | CD74HC109MG4 |
| Product Name | CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 53 ns | 30 ns | |||
| fMAX | 70 MHz | 60 MHz |