Texas Instruments CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset CD74HC109M96

Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset - CD74HC109M96 - Texas Instruments
Dallas, TX, United States
CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset
CD74HC109M96
CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset CD74HC109M96
High Speed CMOS Logic Dual Positive-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-31563-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31563-2-ND
Flip Flops 296-31563-2-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31563-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31563-6-ND
Flip Flops 296-31563-6-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31563-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31563-1-ND
Flip Flops 296-31563-1-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC109M96
866157-CD74HC109M96
Logic - Logic - Flip Flops - CD74HC109M96 866157-CD74HC109M96
Manufacturer: Texas Instruments Win Source Part Number: 866157-CD74HC109M96 Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element JK Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC109 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD74HC109M96G4-NDR, CD74HC109M96G4-ND, CD74HC109M96E4-ND, CD74HC109M96-ND, -296-31563-1-ND, -296-31563-1, CD74HC109M96E4, 296-31563-1, 296-31563-2, 296-31563-6, -CD74HC109M96G4, -CD74HC109M96E4, -CD74HC109M96E4-NDR, CD74HC109M96G4

Manufacturer: Texas Instruments
Win Source Part Number: 866157-CD74HC109M96
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element JK Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC109
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD74HC109M96G4-NDR, CD74HC109M96G4-ND, CD74HC109M96E4-ND, CD74HC109M96-ND, -296-31563-1-ND, -296-31563-1, CD74HC109M96E4, 296-31563-1, 296-31563-2, 296-31563-6, -CD74HC109M96G4, -CD74HC109M96E4, -CD74HC109M96E4-NDR, CD74HC109M96G4

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC109M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC109M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC109M96
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Flip Flops - CD74HC109M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC109M96
Flip Flops CD74HC109M96
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CD74HC109M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC109M96
Logic - Flip Flops CD74HC109M96
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC109M96 296-31563-2-ND 866157-CD74HC109M96 CD74HC109M96 CD74HC109M96 CD74HC109M96
Product Name CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset Flip Flops Logic - Logic - Flip Flops - CD74HC109M96 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 53 ns 30 ns
fMAX 70 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
3 suppliers
 - 74FCT273PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers