Texas Instruments CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HC107MT

Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K flip-flop with asynchronous reset, negative-edge triggered, in a 14-pin SOIC package, operating from -55°C to 125°C, with a typical maximum frequency of 60 MHz at 5 V and 15 pF load, compatible with LSTTL inputs and outputs, and designed for 2 V to 6 V operation as an HC type device.

Datasheet Summary
Powered by GS/AI

Dual J-K flip-flop with asynchronous reset, negative-edge triggered, in a 14-pin SOIC package, operating from -55°C to 125°C, with a typical maximum frequency of 60 MHz at 5 V and 15 pF load, compatible with LSTTL inputs and outputs, and designed for 2 V to 6 V operation as an HC type device.

Suppliers

Company
Product
Description
Supplier Links
CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset - CD74HC107MT - Texas Instruments
Dallas, TX, United States
CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset
CD74HC107MT
CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HC107MT
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125

High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC107MT - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-CD74HC107MTTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-CD74HC107MTCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CD74HC107MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HC107MT
Flip Flops CD74HC107MT
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HC107MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HC107MT
Integrated Circuits (ICs) - Logic - Flip Flops CD74HC107MT
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - CD74HC107MT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC107MT
Logic - Flip Flops CD74HC107MT
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HC107MT CD74HC107MT 296-CD74HC107MTTR-ND CD74HC107MT CD74HC107MT CD74HC107MT
Product Name CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 51 ns 29 ns
fMAX 70 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers