Texas Instruments CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HC107M96G4

Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset - CD74HC107M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset
CD74HC107M96G4
CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HC107M96G4
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125

High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset 14-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HC107M96G4
771367-CD74HC107M96G4
Logic - Logic - Flip Flops - CD74HC107M96G4 771367-CD74HC107M96G4
Manufacturer: Texas Instruments Win Source Part Number: 771367-CD74HC107M96G 4 Series: 74HC Packaging: Reel package Type: JK Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits (ICs) Clock Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771367-CD74HC107M96G4
Series: 74HC
Packaging: Reel package
Type: JK Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits (ICs)
Clock Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number CD74HC107M96G4 771367-CD74HC107M96G4
Product Name CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset Logic - Logic - Flip Flops - CD74HC107M96G4
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V
Propagation Delay 51 ns 29 ns
fMAX 70 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers