High Speed CMOS Logic Quad 2-Input AND Gates 14-TSSOP -55 to 125
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate IC, 74HC Series, CMOS, TSSOP, 15ns Product overview: CD74HC08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08PW can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC08PW | 296-CD74HC08PW-ND | 705-CD74HC08PW | CD74HC08PW | CD74HC08PW | CD74HC08PW |
| Product Name | CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates | Gates and Inverters | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | |||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |