High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
4-ch 2-input AND Gate IC, 2-6V, 15ns, 14-SOIC, CMOS Product overview: CD74HC08MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08MT can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp AND Gate
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC08MT | 296-28575-1-ND | 705-CD74HC08MT | CD74HC08MT | CD74HC08MT | CD74HC08MT | CD74HC08MT |
| Product Name | CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates | Gates and Inverters | 6V SOIC Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND GATE | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | ||||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |