Texas Instruments CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HC08M96

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates - CD74HC08M96 - Texas Instruments
Dallas, TX, United States
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates
CD74HC08M96
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HC08M96
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 6V SOIC Logic IC
705-CD74HC08M96
Quad 6V SOIC Logic IC 705-CD74HC08M96
Quad 2-Input AND Gate IC, CMOS, 4xAND, SOIC, 2-6V Product overview: CD74HC08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08M96 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 4xAND, SOIC, 2-6V Product overview: CD74HC08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC08M96 - 012898-CD74HC08M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC08M96
012898-CD74HC08M96
Logic - Logic - Gates and Inverters - CD74HC08M96 012898-CD74HC08M96
Manufacturer: Texas Instruments Win Source Part Number: 012898-CD74HC08M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012898-CD74HC08M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Gates - 6626982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6626982
Logic Gates 6626982
AND Gate Quad 2-IN CMOS 14-Pin SOIC

AND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 6626982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
6626982P
Logic Gates 6626982P
AND Gate Quad 2-IN CMOS 14-Pin SOIC

AND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Logic Gates - 1626937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1626937
Logic Gates 1626937
AND Gate Quad 2-IN CMOS 14-Pin SOIC

AND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Gates and Inverters - 296-14506-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14506-2-ND
Gates and Inverters 296-14506-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14506-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14506-6-ND
Gates and Inverters 296-14506-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14506-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14506-1-ND
Gates and Inverters 296-14506-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC08M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC08M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC08M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC08M96
Gates and Inverters CD74HC08M96
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD74HC08M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC08M96
Logic - Gates and Inverters CD74HC08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC08M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC08M96
Gates and Inverters CD74HC08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC08M96
Logic Gates CD74HC08M96
Logic Gates Quad 2-Input HS

Logic Gates Quad 2-Input HS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC08M96 705-CD74HC08M96 012898-CD74HC08M96 6626982 6626982P 296-14506-2-ND CD74HC08M96 CD74HC08M96 CD74HC08M96 CD74HC08M96 CD74HC08M96
Product Name CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates Quad 6V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC08M96 Logic Gates Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND; And AND; AND AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 5V; 5 6V 2 V ~ 6 V 6 v 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC And AND
Propagation Delay 23 ns 23 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details