High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125
IC AND 4-CIR 2-IN 14-PDIP
AND Gate IC 4 Channel 14-PDIP
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp AND Gate
IC GATE AND 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC08EE4 | 296-CD74HC08EE4-ND | CD74HC08EE4 | CD74HC08EE4 | CD74HC08EE4 |
| Product Name | CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Propagation Delay | 23 ns | 10 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA |