Texas Instruments CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HC08E

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC08E is a quadruple 2-input AND gate in a 14-pin PDIP package, with a body size of 19.30 mm × 6.40 mm. It operates over a voltage range of 2 V to 6 V and a temperature range of -55°C to +125°C. The device features buffered inputs and supports fanout up to 10 LSTTL loads, offering significant power reduction compared to LSTTL logic ICs.

Datasheet Summary
Powered by GS/AI

The CD74HC08E is a quadruple 2-input AND gate in a 14-pin PDIP package, with a body size of 19.30 mm × 6.40 mm. It operates over a voltage range of 2 V to 6 V and a temperature range of -55°C to +125°C. The device features buffered inputs and supports fanout up to 10 LSTTL loads, offering significant power reduction compared to LSTTL logic ICs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates - CD74HC08E - Texas Instruments
Dallas, TX, United States
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates
CD74HC08E
CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HC08E
High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Logic Gates - 7092845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092845
Logic Gates 7092845
AND Gate 4-Element 2-IN

AND Gate 4-Element 2-IN

Supplier's Site
Logic Gates - 7092845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7092845P
Logic Gates 7092845P
AND Gate 4-Element 2-IN

AND Gate 4-Element 2-IN

Supplier's Site
Logic Gates - 1450201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1450201
Logic Gates 1450201
AND Gate 4-Element 2-IN

AND Gate 4-Element 2-IN

Supplier's Site
Gates and Inverters - 296-12773-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12773-5-ND
Gates and Inverters 296-12773-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC08E - 113943-CD74HC08E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC08E
113943-CD74HC08E
Logic - Logic - Gates and Inverters - CD74HC08E 113943-CD74HC08E
Manufacturer: Texas Instruments Win Source Part Number: 113943-CD74HC08E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): CD74HC08M96G4; CD74HC08PWRE4; CD74HC08EE4; CD74HC08E; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 113943-CD74HC08E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC08M96G4; CD74HC08PWRE4; CD74HC08EE4; CD74HC08E;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
Quad 6V Logic IC
705-CD74HC08E
Quad 6V Logic IC 705-CD74HC08E
Quad 2-Input AND Gate IC, CMOS, 23ns, 2-6V, PDIP Product overview: CD74HC08E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08E can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 23ns, 2-6V, PDIP Product overview: CD74HC08E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC08E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HC08E - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC08E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC08E
Logic - Gates and Inverters CD74HC08E
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC08E
Logic Gates CD74HC08E
Logic Gates Quad 2-Input HS

Logic Gates Quad 2-Input HS

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC08E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC08E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC08E
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic, Quad 2-In And Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8627 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In And Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8627
Logic, Quad 2-In And Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8627
LOGIC, QUAD 2-IN AND GATE HS, 14DIP; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN AND GATE HS, 14DIP; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HC08E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC08E
Gates and Inverters CD74HC08E
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC08E 7092845 7092845P 296-12773-5-ND 113943-CD74HC08E 705-CD74HC08E CD74HC08E CD74HC08E CD74HC08E CD74HC08E 36AJ8627 CD74HC08E
Product Name CD74HC08 High Speed CMOS Logic Quad 2-Input AND Gates Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC08E Quad 6V Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Quad 2-In And Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type AND AND; And AND; AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND AND; AND AND; AND Gate
Supply Voltage 5V; 5 6 v 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Logic Family HC And AND CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns 23 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers